Murata Power Solutions Ceramic Capacitors GCM188R71H224KA64D

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5402-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5402-6-ND
Ceramic Capacitors 490-5402-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5402-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5402-2-ND
Ceramic Capacitors 490-5402-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5402-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5402-1-ND
Ceramic Capacitors 490-5402-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-GCM188R71H224KA64D
0.22UF 50V Capacitor 60-GCM188R71H224KA64D
CAP CER 0.22UF 50V X7R 0603 Product overview: GCM188R71H224KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H224KA64 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0603 Product overview: GCM188R71H224KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H224KA64D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71H224KA64D - 845628-GCM188R71H224KA64D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71H224KA64D
845628-GCM188R71H224KA64D
Ceramic Capacitors - GCM188R71H224KA64D 845628-GCM188R71H224KA64D
Manufacturer: Murata Electronics North America Win Source Part Number: 845628-GCM188R71H224 KA64D Series: GCM Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM188R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5402-6, 490-5402-2, 490-5402-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 845628-GCM188R71H224KA64D
Series: GCM
Features: 0.22 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM188R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5402-6, 490-5402-2, 490-5402-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7900566P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900566P
MLCCs - Multilayer Ceramic Capacitors 7900566P
Murata GCM188R71H224KA64D

Murata GCM188R71H224KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7900566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900566
MLCCs - Multilayer Ceramic Capacitors 7900566
Murata GCM188R71H224KA64D

Murata GCM188R71H224KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696359
MLCCs - Multilayer Ceramic Capacitors 1696359
Murata GCM188R71H224KA64D

Murata GCM188R71H224KA64D

Supplier's Site
Ceramic Capacitors - GCM188R71H224KA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71H224KA64D
Ceramic Capacitors GCM188R71H224KA64D
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R71H224KA64D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R71H224KA64D
50V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0603; Capacitance Murata - 31Y1713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0603; Capacitance Murata
31Y1713
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0603; Capacitance Murata 31Y1713
CAPACITOR, MLCC, X7R, 0.22UF, 50V, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GCM Series; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.22UF, 50V, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - GCM Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata - 03AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata
03AC2503
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata 03AC2503
CAP, 0.22µF, 50V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5402-6-ND 490-5402-2-ND 60-GCM188R71H224KA64D 845628-GCM188R71H224KA64D 7900566P 7900566 GCM188R71H224KA64D GCM188R71H224KA64D 31Y1713 03AC2503
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 50V Capacitor Ceramic Capacitors - GCM188R71H224KA64D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0603; Capacitance Murata Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers