Murata Electronics 10000PF 50V Capacitor GCM188R71H103KA37J

Description
CAP CER 10000PF 50V X7R 0603 Product overview: GCM188R71H103KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103KA37 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0603 Product overview: GCM188R71H103KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103KA37 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 50V Capacitor
60-GCM188R71H103KA37J
10000PF 50V Capacitor 60-GCM188R71H103KA37J
CAP CER 10000PF 50V X7R 0603 Product overview: GCM188R71H103KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103KA37 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0603 Product overview: GCM188R71H103KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11159-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11159-1-ND
Ceramic Capacitors 490-11159-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11159-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11159-6-ND
Ceramic Capacitors 490-11159-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11159-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11159-2-ND
Ceramic Capacitors 490-11159-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R71H103KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71H103KA37J
Ceramic Capacitors GCM188R71H103KA37J
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM188R71H103KA37J 490-11159-1-ND 490-11159-6-ND GCM188R71H103KA37J
Product Name 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details