Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM188R71E474KA64D

Description
Murata GCM188R71E474KA64D
Request a Quote Datasheet
Description
Murata GCM188R71E474KA64D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7234985 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234985
MLCCs - Multilayer Ceramic Capacitors 7234985
Murata GCM188R71E474KA64D

Murata GCM188R71E474KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7234985P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234985P
MLCCs - Multilayer Ceramic Capacitors 7234985P
Murata GCM188R71E474KA64D

Murata GCM188R71E474KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693947
MLCCs - Multilayer Ceramic Capacitors 1693947
Murata GCM188R71E474KA64D

Murata GCM188R71E474KA64D

Supplier's Site
Ceramic Capacitors - GCM188R71E474KA64D - 847133-GCM188R71E474KA64D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71E474KA64D
847133-GCM188R71E474KA64D
Ceramic Capacitors - GCM188R71E474KA64D 847133-GCM188R71E474KA64D
Manufacturer: Murata Electronics North America Win Source Part Number: 847133-GCM188R71E474 KA64D Series: GCM Features: 0.47 µF Ceramic Capacitor Package: Reel - TR Family Name: GCM188R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4776-6, 490-4776-2, 490-4776-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 847133-GCM188R71E474KA64D
Series: GCM
Features: 0.47 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM188R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4776-6, 490-4776-2, 490-4776-1

Buy Now Datasheet
Ceramic Capacitors - 490-4776-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4776-6-ND
Ceramic Capacitors 490-4776-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4776-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4776-1-ND
Ceramic Capacitors 490-4776-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4776-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4776-2-ND
Ceramic Capacitors 490-4776-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-GCM188R71E474KA64D
0.47UF 25V Capacitor 60-GCM188R71E474KA64D
CAP CER 0.47UF 25V X7R 0603 Product overview: GCM188R71E474KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E474KA64 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X7R 0603 Product overview: GCM188R71E474KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E474KA64D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Μf, 25V, 10%, X7R, 0603; Capacitance Murata - 08AC2676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 0603; Capacitance Murata
08AC2676
Cap, 0.47Μf, 25V, 10%, X7R, 0603; Capacitance Murata 08AC2676
CAP, 0.47µF, 25V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 GCM Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 GCM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9826 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9826
Smd Multilayer Ceramic Capacitor, Gcm Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9826
SMD Multilayer Ceramic Capacitor, GCM Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71E474KA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71E474KA64D
Ceramic Capacitors GCM188R71E474KA64D
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7234985 7234985P 847133-GCM188R71E474KA64D 490-4776-6-ND 490-4776-1-ND 60-GCM188R71E474KA64D 08AC2676 55Y9826 GCM188R71E474KA64D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM188R71E474KA64D Ceramic Capacitors Ceramic Capacitors 0.47UF 25V Capacitor Cap, 0.47Μf, 25V, 10%, X7R, 0603; Capacitance Murata Smd Multilayer Ceramic Capacitor, Gcm Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details