Murata Electronics Ceramic Capacitors GCM188R71E153KA37J

Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM188R71E153KA37J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM188R71E153KA37J-ND
Ceramic Capacitors GCM188R71E153KA37J-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R71E153KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71E153KA37J
Ceramic Capacitors GCM188R71E153KA37J
CAP CER 0.015UF 25V X7R 0603

CAP CER 0.015UF 25V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM188R71E153KA37J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM188R71E153KA37J
Capacitors - Ceramic Capacitors GCM188R71E153KA37J
CAP CER 0.015UF 25V X7R 0603

CAP CER 0.015UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM188R71E153KA37J-ND GCM188R71E153KA37J GCM188R71E153KA37J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details