Murata Electronics Ceramic Capacitors GCM188R71C274KA37D

Description
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16405-1-ND
Ceramic Capacitors 490-16405-1-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16405-2-ND
Ceramic Capacitors 490-16405-2-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16405-6-ND
Ceramic Capacitors 490-16405-6-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.27Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH4782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.27Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH4782
Cap, Aec-Q200, 0.27Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH4782
CAP, AEC-Q200, 0.27UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.27UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16405-1-ND 490-16405-6-ND 92AH4782
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.27Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details