Murata Power Solutions Ceramic Capacitors GCM188R70J225KE22D

Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5316-1-ND
Ceramic Capacitors 490-5316-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5316-2-ND
Ceramic Capacitors 490-5316-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5316-6-ND
Ceramic Capacitors 490-5316-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151272P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151272P
MLCCs - Multilayer Ceramic Capacitors 8151272P
Murata GCM188R70J225KE22D

Murata GCM188R70J225KE22D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151272
MLCCs - Multilayer Ceramic Capacitors 8151272
Murata GCM188R70J225KE22D

Murata GCM188R70J225KE22D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705938
MLCCs - Multilayer Ceramic Capacitors 1705938
Murata GCM188R70J225KE22D

Murata GCM188R70J225KE22D

Supplier's Site
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GCM188R70J225KE22D
2.2UF 6.3V Capacitor 60-GCM188R70J225KE22D
CAP CER 2.2UF 6.3V X7R 0603 Product overview: GCM188R70J225KE22D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R70J225KE22 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X7R 0603 Product overview: GCM188R70J225KE22D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R70J225KE22D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302892-GCM188R70J225KE22D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302892-GCM188R70J225KE22D
Capacitors - Ceramic Capacitors 1302892-GCM188R70J225KE22D
Win Source Part Number: 1302892-GCM188R70J22 5KE22D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5316-6,490-5316- 2,490-5316-1,Q757037 4 Base Product Number: GCM188R70J

Win Source Part Number: 1302892-GCM188R70J225KE22D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5316-6,490-5316-2,490-5316-1,Q7570374
Base Product Number: GCM188R70J

Buy Now Datasheet
Ceramic Capacitors - GCM188R70J225KE22D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R70J225KE22D
Ceramic Capacitors GCM188R70J225KE22D
CAP CER 2.2UF 6.3V X7R 0603

CAP CER 2.2UF 6.3V X7R 0603

Supplier's Site Datasheet
Cap, 2.2Μf, 6.3V, 10%, X7R, 0603; Capacitance Murata - 03AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 6.3V, 10%, X7R, 0603; Capacitance Murata
03AC2496
Cap, 2.2Μf, 6.3V, 10%, X7R, 0603; Capacitance Murata 03AC2496
CAP, 2.2µF, 6.3V, 10%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 6.3V, 10%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 6.3 V Rohs Compliant Murata - 45Y5161 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 6.3 V Rohs Compliant Murata
45Y5161
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 6.3 V Rohs Compliant Murata 45Y5161
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 6.3 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R70J225KE22D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R70J225KE22D
6.3V 2.2uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5316-1-ND 490-5316-6-ND 8151272P 8151272 60-GCM188R70J225KE22D 1302892-GCM188R70J225KE22D GCM188R70J225KE22D 03AC2496 45Y5161 GCM188R70J225KE22D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2.2UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 6.3V, 10%, X7R, 0603; Capacitance Murata Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 6.3 V Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details