Murata Electronics Ceramic Capacitors GCM188L81H683KA57D

Description
0.068µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188L81H683KA57DTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81H683KA57DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V X8L 0603

CAP CER 0.068UF 50V X8L 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81H683KA57DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V X8L 0603

CAP CER 0.068UF 50V X8L 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM188L81H683KA57D
CAP CER 0.068UF 50V X8L 0603

CAP CER 0.068UF 50V X8L 0603

Supplier's Site
Ceramic Capacitors - GCM188L81H683KA57D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188L81H683KA57D
Ceramic Capacitors GCM188L81H683KA57D
CAP CER 0.068UF 50V X8L 0603

CAP CER 0.068UF 50V X8L 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188L81H683KA57DTR-ND 490-GCM188L81H683KA57DDKR-ND GCM188L81H683KA57D GCM188L81H683KA57D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers