Murata Electronics Ceramic Capacitors GCM188L81H471KA03D

Description
470pF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16406-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16406-2-ND
Ceramic Capacitors 490-16406-2-ND
470pF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GCM188L81H471KA03D
470PF 50V Capacitor 60-GCM188L81H471KA03D
CAP CER 470PF 50V X8L 0603 Product overview: GCM188L81H471KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188L81H471KA03 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X8L 0603 Product overview: GCM188L81H471KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188L81H471KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM188L81H471KA03D
CAP CER 470PF 50V X8L 0603

CAP CER 470PF 50V X8L 0603

Supplier's Site
Ceramic Capacitors - GCM188L81H471KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188L81H471KA03D
Ceramic Capacitors GCM188L81H471KA03D
CAP CER 470PF 50V X8L 0603

CAP CER 470PF 50V X8L 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16406-2-ND 60-GCM188L81H471KA03D GCM188L81H471KA03D GCM188L81H471KA03D
Product Name Ceramic Capacitors 470PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details