CAP CER 0.22UF 16V X8L 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM188L81C224KA37JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.2200 microF |