Murata Electronics Ceramic Capacitors GCM188L81C154KA37D

Description
0.15µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188L81C154KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

0.15µF ±10% 16V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81C154KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 16V X8L 0603

CAP CER 0.15UF 16V X8L 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81C154KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.15UF 16V X8L 0603

CAP CER 0.15UF 16V X8L 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM188L81C154KA37D
CAP CER 0.15UF 16V X8L 0603

CAP CER 0.15UF 16V X8L 0603

Supplier's Site
Ceramic Capacitors - GCM188L81C154KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188L81C154KA37D
Ceramic Capacitors GCM188L81C154KA37D
CAP CER 0.15UF 16V X8L 0603

CAP CER 0.15UF 16V X8L 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188L81C154KA37DTR-ND 490-GCM188L81C154KA37DDKR-ND GCM188L81C154KA37D GCM188L81C154KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details