10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
CAP CER 10UF 6.3V X7T 0603
CAP CER 10UF 6.3V X7T 0603 Product overview: GCM188D70J106ME36D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188D70J106ME36
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10UF 6.3V X7T 0603
CAP CER 10UF 6.3V X7T 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188D70J106ME36DCT-ND | 490-GCM188D70J106ME36DDKR-ND | 60-GCM188D70J106ME36D | 64AJ4233 | GCM188D70J106ME36D | GCM188D70J106ME36D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 6.3V Capacitor | Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |