Murata Electronics Ceramic Capacitors GCM1885G2A681JA16J

Description
680pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885G2A681JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A681JA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 100V X8G 0603

CAP CER 680PF 100V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A681JA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 100V X8G 0603

CAP CER 680PF 100V X8G 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885G2A681JA16J
CAP CER 680PF 100V X8G 0603

CAP CER 680PF 100V X8G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885G2A681JA16JTR-ND 490-GCM1885G2A681JA16JDKR-ND GCM1885G2A681JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers