Murata Electronics Ceramic Capacitors GCM1885G2A471JA16D

Description
470pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885G2A471JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A471JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V X8G 0603

CAP CER 470PF 100V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A471JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V X8G 0603

CAP CER 470PF 100V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - GCM1885G2A471JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885G2A471JA16D
Ceramic Capacitors GCM1885G2A471JA16D
CAP CER 470PF 100V X8G 0603

CAP CER 470PF 100V X8G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885G2A471JA16DTR-ND 490-GCM1885G2A471JA16DDKR-ND GCM1885G2A471JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details