Murata Electronics Ceramic Capacitors GCM1885G2A181JA16D

Description
180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885G2A181JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A181JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885G2A181JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

180pF ±5% 100V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1885G2A181JA16DTR-ND 490-GCM1885G2A181JA16DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details