CAP CER 22PF 50V X8G 0603
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | GCM1885G1H220JA16D |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | Automotive; Automotive |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |