Murata Electronics Ceramic Capacitors GCM1885G1H120JA16J

Description
12pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885G1H120JA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1885G1H120JA16J-ND
Ceramic Capacitors GCM1885G1H120JA16J-ND
12pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

12pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1885G1H120JA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1885G1H120JA16J
Capacitors - Ceramic Capacitors GCM1885G1H120JA16J
CAP CER 12PF 50V X8G 0603

CAP CER 12PF 50V X8G 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GCM1885G1H120JA16J-ND GCM1885G1H120JA16J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details