Murata Electronics Ceramic Capacitors GCM1885C2A821FA16D

Description
820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A821FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A821FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A821FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 820Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4848
Cap, Aec-Q200, 820Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4848
CAP, AEC-Q200, 820PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 820PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A821FA16DCT-ND 490-GCM1885C2A821FA16DDKR-ND 92AH4848
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 820Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details