6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6.2PF 100V C0G/NP0 0603
CAP CER 6.2PF 100V C0G/NP0 0603
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM1885C2A6R2BA16DTR-ND | 490-GCM1885C2A6R2BA16DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts |