Murata Electronics Ceramic Capacitors GCM1885C2A681JA16D

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4950-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4950-1-ND
Ceramic Capacitors 490-4950-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4950-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4950-6-ND
Ceramic Capacitors 490-4950-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4950-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4950-2-ND
Ceramic Capacitors 490-4950-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 100V Capacitor
60-GCM1885C2A681JA16D
680PF 100V Capacitor 60-GCM1885C2A681JA16D
CAP CER 680PF 100V C0G/NP0 0603 Product overview: GCM1885C2A681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A681JA16 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 100V C0G/NP0 0603 Product overview: GCM1885C2A681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A681JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A681JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A681JA16D
Ceramic Capacitors GCM1885C2A681JA16D
CAP CER 680PF 100V C0G/NP0 0603

CAP CER 680PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1496
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1496
CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4846
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4846
CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4950-1-ND 490-4950-6-ND 60-GCM1885C2A681JA16D GCM1885C2A681JA16D 03AJ1496
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 100V Capacitor Ceramic Capacitors Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers