Murata Electronics Ceramic Capacitors - GCM1885C2A680JA16D GCM1885C2A680JA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919557-GCM1885C2A680 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4945-6, 490-4945-1, 490-4945-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919557-GCM1885C2A680 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4945-6, 490-4945-1, 490-4945-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C2A680JA16D - 919557-GCM1885C2A680JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C2A680JA16D
919557-GCM1885C2A680JA16D
Ceramic Capacitors - GCM1885C2A680JA16D 919557-GCM1885C2A680JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919557-GCM1885C2A680 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4945-6, 490-4945-1, 490-4945-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919557-GCM1885C2A680JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1885C2A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4945-6, 490-4945-1, 490-4945-2

Buy Now Datasheet
Singapore, Singapore
68PF 100V Capacitor
60-GCM1885C2A680JA16D
68PF 100V Capacitor 60-GCM1885C2A680JA16D
CAP CER 68PF 100V C0G/NP0 0603 Product overview: GCM1885C2A680JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A680JA16 D can be used for catalog matching and distributor lookup.

CAP CER 68PF 100V C0G/NP0 0603 Product overview: GCM1885C2A680JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A680JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4945-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4945-6-ND
Ceramic Capacitors 490-4945-6-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4945-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4945-1-ND
Ceramic Capacitors 490-4945-1-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4945-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4945-2-ND
Ceramic Capacitors 490-4945-2-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4844
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4844
CAP, AEC-Q200, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1495
Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1495
CAP, AEC-Q200, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 68PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A680JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A680JA16D
Ceramic Capacitors GCM1885C2A680JA16D
CAP CER 68PF 100V C0G/NP0 0603

CAP CER 68PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919557-GCM1885C2A680JA16D 60-GCM1885C2A680JA16D 490-4945-6-ND 490-4945-1-ND 92AH4844 GCM1885C2A680JA16D
Product Name Ceramic Capacitors - GCM1885C2A680JA16D 68PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 68Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers