Murata Electronics Ceramic Capacitors GCM1885C2A4R7CA16D

Description
CAP CER 4.7PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 4.7PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A4R7CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 100V C0G/NP0 0603

CAP CER 4.7PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A4R7CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A4R7CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 100V C0G/NP0 0603

CAP CER 4.7PF 100V C0G/NP0 0603

Buy Now Datasheet
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4833
Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4833
CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A4R7CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A4R7CA16D
Ceramic Capacitors GCM1885C2A4R7CA16D
CAP CER 4.7PF 100V C0G/NP0 0603

CAP CER 4.7PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A4R7CA16DCT-ND 490-GCM1885C2A4R7CA16DDKR-ND 92AH4833 GCM1885C2A4R7CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers