Murata Electronics Ceramic Capacitors GCM1885C2A4R0BA16D

Description
CAP CER 4PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 4PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A4R0BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4PF 100V C0G/NP0 0603

CAP CER 4PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C2A4R0BA16D
CAP CER 4PF 100V C0G/NP0 0603

CAP CER 4PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GCM1885C2A4R0BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A4R0BA16D
Ceramic Capacitors GCM1885C2A4R0BA16D
CAP CER 4PF 100V C0G/NP0 0603

CAP CER 4PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A4R0BA16DTR-ND GCM1885C2A4R0BA16D GCM1885C2A4R0BA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-104MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details