Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1885C2A471FA16D

Description
Murata GCM1885C2A471FA16D
Request a Quote Datasheet
Description
Murata GCM1885C2A471FA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477866P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477866P
MLCCs - Multilayer Ceramic Capacitors 2477866P
Murata GCM1885C2A471FA16D

Murata GCM1885C2A471FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477865
MLCCs - Multilayer Ceramic Capacitors 2477865
Murata GCM1885C2A471FA16D

Murata GCM1885C2A471FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477866
MLCCs - Multilayer Ceramic Capacitors 2477866
Murata GCM1885C2A471FA16D

Murata GCM1885C2A471FA16D

Supplier's Site
Ceramic Capacitors - 490-GCM1885C2A471FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A471FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A471FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4837
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4837
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A471FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A471FA16D
Ceramic Capacitors GCM1885C2A471FA16D
CAP CER 470PF 100V C0G/NP0 0603

CAP CER 470PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477866P 490-GCM1885C2A471FA16DCT-ND 490-GCM1885C2A471FA16DDKR-ND 92AH4837 GCM1885C2A471FA16D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details