Murata Electronics Ceramic Capacitors GCM1885C2A391JA16D

Description
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17768-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17768-6-ND
Ceramic Capacitors 490-17768-6-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17768-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17768-1-ND
Ceramic Capacitors 490-17768-1-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17768-2-ND
Ceramic Capacitors 490-17768-2-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 390Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 390Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4831
Cap, Aec-Q200, 390Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4831
CAP, AEC-Q200, 390PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 390PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A391JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A391JA16D
Ceramic Capacitors GCM1885C2A391JA16D
CAP CER 390PF 100V C0G/NP0 0603

CAP CER 390PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17768-6-ND 490-17768-1-ND 92AH4831 GCM1885C2A391JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 390Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details