Murata Electronics 330PF 100V Capacitor GCM1885C2A331JA16D

Description
CAP CER 330PF 100V C0G/NP0 0603 Product overview: GCM1885C2A331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A331JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330PF 100V C0G/NP0 0603 Product overview: GCM1885C2A331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A331JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF 100V Capacitor
60-GCM1885C2A331JA16D
330PF 100V Capacitor 60-GCM1885C2A331JA16D
CAP CER 330PF 100V C0G/NP0 0603 Product overview: GCM1885C2A331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A331JA16 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 100V C0G/NP0 0603 Product overview: GCM1885C2A331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A331JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A331JA16D - 919555-GCM1885C2A331JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C2A331JA16D
919555-GCM1885C2A331JA16D
Ceramic Capacitors - GCM1885C2A331JA16D 919555-GCM1885C2A331JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919555-GCM1885C2A331 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4948-2, 490-4948-6, 490-4948-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919555-GCM1885C2A331JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1885C2A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4948-2, 490-4948-6, 490-4948-1

Buy Now Datasheet
Ceramic Capacitors - 490-4948-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4948-1-ND
Ceramic Capacitors 490-4948-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4948-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4948-2-ND
Ceramic Capacitors 490-4948-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4948-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4948-6-ND
Ceramic Capacitors 490-4948-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1491
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1491
CAP, AEC-Q200, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4828
Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4828
CAP, AEC-Q200, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A331JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A331JA16D
Ceramic Capacitors GCM1885C2A331JA16D
CAP CER 330PF 100V C0G/NP0 0603

CAP CER 330PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1885C2A331JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1885C2A331JA16D
100V 330pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 330pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C2A331JA16D 919555-GCM1885C2A331JA16D 490-4948-1-ND 490-4948-6-ND 03AJ1491 GCM1885C2A331JA16D GCM1885C2A331JA16D
Product Name 330PF 100V Capacitor Ceramic Capacitors - GCM1885C2A331JA16D Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details