The Murata GCM1885C2A271FA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 270 pF and a rated voltage of 100 VDC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 0603 (1.6 mm x 0.8 mm x 0.8 mm) and operates within a temperature range of -55°C to 125°C. It has a temperature coefficient of C0G, with a temperature characteristic range of 25°C to 125°C. The product is RoHS compliant and is available in various packaging options, including 330 mm and 180 mm paper tape. The typical mass of a single piece is 6.3 mg.
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 270PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16410-2-ND | 490-16410-6-ND | 92AH4825 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 270Pf, 100V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |