Murata Electronics 220PF 100V Capacitor GCM1885C2A221JA16D

Description
CAP CER 220PF 100V C0G/NP0 0603 Product overview: GCM1885C2A221JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A221JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 100V C0G/NP0 0603 Product overview: GCM1885C2A221JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A221JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 100V Capacitor
60-GCM1885C2A221JA16D
220PF 100V Capacitor 60-GCM1885C2A221JA16D
CAP CER 220PF 100V C0G/NP0 0603 Product overview: GCM1885C2A221JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A221JA16 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V C0G/NP0 0603 Product overview: GCM1885C2A221JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A221JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A221JA16D - 919554-GCM1885C2A221JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C2A221JA16D
919554-GCM1885C2A221JA16D
Ceramic Capacitors - GCM1885C2A221JA16D 919554-GCM1885C2A221JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919554-GCM1885C2A221 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4947-6, 490-4947-1, 490-4947-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919554-GCM1885C2A221JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1885C2A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4947-6, 490-4947-1, 490-4947-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151336P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151336P
MLCCs - Multilayer Ceramic Capacitors 8151336P
Murata GCM1885C2A221JA16D

Murata GCM1885C2A221JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151336 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151336
MLCCs - Multilayer Ceramic Capacitors 8151336
Murata GCM1885C2A221JA16D

Murata GCM1885C2A221JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705954
MLCCs - Multilayer Ceramic Capacitors 1705954
Murata GCM1885C2A221JA16D

Murata GCM1885C2A221JA16D

Supplier's Site
Ceramic Capacitors - 490-4947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4947-1-ND
Ceramic Capacitors 490-4947-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4947-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4947-6-ND
Ceramic Capacitors 490-4947-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4947-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4947-2-ND
Ceramic Capacitors 490-4947-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A221JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A221JA16D
Ceramic Capacitors GCM1885C2A221JA16D
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4823
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4823
CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1489
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1489
CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C2A221JA16D 919554-GCM1885C2A221JA16D 8151336P 8151336 490-4947-1-ND 490-4947-6-ND GCM1885C2A221JA16D 92AH4823
Product Name 220PF 100V Capacitor Ceramic Capacitors - GCM1885C2A221JA16D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers