Murata Electronics 22PF 100V Capacitor GCM1885C2A220FA16D

Description
CAP CER 22PF 100V C0G/NP0 0603 Product overview: GCM1885C2A220FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A220FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 100V C0G/NP0 0603 Product overview: GCM1885C2A220FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A220FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 100V Capacitor
60-GCM1885C2A220FA16D
22PF 100V Capacitor 60-GCM1885C2A220FA16D
CAP CER 22PF 100V C0G/NP0 0603 Product overview: GCM1885C2A220FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A220FA16 D can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V C0G/NP0 0603 Product overview: GCM1885C2A220FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A220FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1353709-GCM1885C2A220FA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1353709-GCM1885C2A220FA16D
Capacitors - Ceramic Capacitors 1353709-GCM1885C2A220FA16D
Win Source Part Number: 1353709-GCM1885C2A22 0FA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GCM1885C2A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 22 pF Tolerance: ±1% Voltage - Rated: 100V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1353709-GCM1885C2A220FA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GCM1885C2A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 22 pF
Tolerance: ±1%
Voltage - Rated: 100V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Ceramic Capacitors - 490-16413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16413-6-ND
Ceramic Capacitors 490-16413-6-ND
22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16413-1-ND
Ceramic Capacitors 490-16413-1-ND
22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16413-2-ND
Ceramic Capacitors 490-16413-2-ND
22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4820
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4820
CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1486
Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1486
CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A220FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A220FA16D
Ceramic Capacitors GCM1885C2A220FA16D
CAP CER 22PF 100V C0G/NP0 0603

CAP CER 22PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C2A220FA16D 1353709-GCM1885C2A220FA16D 490-16413-6-ND 490-16413-1-ND 92AH4820 GCM1885C2A220FA16D
Product Name 22PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details