Murata Electronics Ceramic Capacitors GCM1885C2A1R0BA16D

Description
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A1R0BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A1R0BA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 100V C0G/NP0 0603

CAP CER 1PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A1R0BA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 100V C0G/NP0 0603

CAP CER 1PF 100V C0G/NP0 0603

Buy Now Datasheet
Singapore, Singapore
1PF 100V Capacitor
60-GCM1885C2A1R0BA16D
1PF 100V Capacitor 60-GCM1885C2A1R0BA16D
CAP CER 1PF 100V C0G/NP0 0603 Product overview: GCM1885C2A1R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A1R0BA16 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 100V C0G/NP0 0603 Product overview: GCM1885C2A1R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A1R0BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603 - 535-GCM1885C2A1R0BA16D - Utmel Electronic Limited
Hong Kong, China
Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603
535-GCM1885C2A1R0BA16D
Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603 535-GCM1885C2A1R0BA16D
Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603

Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A1R0BA16DTR-ND 490-GCM1885C2A1R0BA16DDKR-ND 60-GCM1885C2A1R0BA16D 535-GCM1885C2A1R0BA16D
Product Name Ceramic Capacitors Ceramic Capacitors 1PF 100V Capacitor Cap Auto-grade 1.0PF 100VDC C0G 0.1PF SMD 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers