Murata Electronics Ceramic Capacitors GCM1885C2A181FA16D

Description
180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16414-1-ND
Ceramic Capacitors 490-16414-1-ND
180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16414-6-ND
Ceramic Capacitors 490-16414-6-ND
180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16414-2-ND
Ceramic Capacitors 490-16414-2-ND
180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
180PF 100V Capacitor
60-GCM1885C2A181FA16D
180PF 100V Capacitor 60-GCM1885C2A181FA16D
CAP CER 180PF 100V C0G/NP0 0603 Product overview: GCM1885C2A181FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A181FA16 D can be used for catalog matching and distributor lookup.

CAP CER 180PF 100V C0G/NP0 0603 Product overview: GCM1885C2A181FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A181FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4256
Cap, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4256
CAP, 180PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 180PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4817
Cap, Aec-Q200, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4817
CAP, AEC-Q200, 180PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 180PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A181FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A181FA16D
Ceramic Capacitors GCM1885C2A181FA16D
CAP CER 180PF 100V C0G/NP0 0603

CAP CER 180PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16414-1-ND 490-16414-6-ND 60-GCM1885C2A181FA16D 64AJ4256 GCM1885C2A181FA16D
Product Name Ceramic Capacitors Ceramic Capacitors 180PF 100V Capacitor Cap, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details