160pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 160PF 100V C0G/NP0 0603
CAP CER 160PF 100V C0G/NP0 0603
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM1885C2A161GA16JTR-ND | 490-GCM1885C2A161GA16JDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |