Murata Electronics Ceramic Capacitors GCM1885C2A150FA16D

Description
15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16416-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16416-6-ND
Ceramic Capacitors 490-16416-6-ND
15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16416-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16416-2-ND
Ceramic Capacitors 490-16416-2-ND
15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16416-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16416-1-ND
Ceramic Capacitors 490-16416-1-ND
15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4253
Cap, Aec-Q200, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4253
CAP, AEC-Q200, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 15PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16416-6-ND 490-16416-2-ND 64AJ4253
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 15Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details