CAP CER 1300PF 100V C0G/NP0 0603
CAP CER 1300PF 100V C0G/NP0 0603
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GCM1885C2A132JA16D | GCM1885C2A132JA16D |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | Automotive; Automotive | Automotive |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0013 microF | 0.0013 microF |