120pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 120PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
100V 120pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 120PF 100V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1885C2A121FA16DCT-ND | 490-GCM1885C2A121FA16DDKR-ND | 64AJ4252 | GCM1885C2A121FA16D | GCM1885C2A121FA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 120Pf, 100V, Mlcc, 0603 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |