Murata Electronics Ceramic Capacitors GCM1885C2A120JA16J

Description
CAP CER 12PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 12PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A120JA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 100V C0G/NP0 0603

CAP CER 12PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A120JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A120JA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 100V C0G/NP0 0603

CAP CER 12PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1885C2A120JA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1885C2A120JA16J
Capacitors - Ceramic Capacitors GCM1885C2A120JA16J
CAP CER 12PF 100V C0G/NP0 0603

CAP CER 12PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A120JA16JDKR-ND 490-GCM1885C2A120JA16JTR-ND GCM1885C2A120JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details