Murata Electronics Ceramic Capacitors GCM1885C2A103GE02W

Description
CAP CER 10000PF 100V C0G 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 100V C0G 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A103GE02WTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V C0G 0603

CAP CER 10000PF 100V C0G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A103GE02WDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V C0G 0603

CAP CER 10000PF 100V C0G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A103GE02WCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V C0G 0603

CAP CER 10000PF 100V C0G 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1885C2A103GE02WTR-ND 490-GCM1885C2A103GE02WDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details