Murata Electronics Connectors,Interconnects GCM1885C2A101JA16D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details