Murata Electronics Ceramic Capacitors GCM1885C1H8R0BA16D

Description
CAP CER 8PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H8R0BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 50V C0G/NP0 0603

CAP CER 8PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H8R0BA16D - 976602-GCM1885C1H8R0BA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H8R0BA16D
976602-GCM1885C1H8R0BA16D
Ceramic Capacitors - GCM1885C1H8R0BA16D 976602-GCM1885C1H8R0BA16D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976602-GCM1885C1H8R0 BA16D Length: 1.6 mm Capacitance: 8 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976602-GCM1885C1H8R0BA16D
Length: 1.6 mm
Capacitance: 8 pF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
8PF 50V Capacitor
60-GCM1885C1H8R0BA16D
8PF 50V Capacitor 60-GCM1885C1H8R0BA16D
CAP CER 8PF 50V C0G/NP0 0603 Product overview: GCM1885C1H8R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H8R0BA16 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0603 Product overview: GCM1885C1H8R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H8R0BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H8R0BA16D
CAP CER 8PF 50V C0G/NP0 0603

CAP CER 8PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H8R0BA16DTR-ND 976602-GCM1885C1H8R0BA16D 60-GCM1885C1H8R0BA16D GCM1885C1H8R0BA16D
Product Name Ceramic Capacitors Ceramic Capacitors - GCM1885C1H8R0BA16D 8PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details