Murata Electronics 6.2PF 50V Capacitor GCM1885C1H6R2CA16D

Description
CAP CER 6.2PF 50V C0G/NP0 0603 Product overview: GCM1885C1H6R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H6R2CA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.2PF 50V C0G/NP0 0603 Product overview: GCM1885C1H6R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H6R2CA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2PF 50V Capacitor
60-GCM1885C1H6R2CA16D
6.2PF 50V Capacitor 60-GCM1885C1H6R2CA16D
CAP CER 6.2PF 50V C0G/NP0 0603 Product overview: GCM1885C1H6R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H6R2CA16 D can be used for catalog matching and distributor lookup.

CAP CER 6.2PF 50V C0G/NP0 0603 Product overview: GCM1885C1H6R2CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H6R2CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H6R2CA16D - 919550-GCM1885C1H6R2CA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H6R2CA16D
919550-GCM1885C1H6R2CA16D
Ceramic Capacitors - GCM1885C1H6R2CA16D 919550-GCM1885C1H6R2CA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919550-GCM1885C1H6R2 CA16D Series: * Features: Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM1885C1H6R2CA1 6D, 490-GCM1885C1H6R2CA1 6D-ND, 490-GCM1885C1H6R2CA1 6DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919550-GCM1885C1H6R2CA16D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCM1885C1H6R2CA16D, 490-GCM1885C1H6R2CA16D-ND, 490-GCM1885C1H6R2CA16DTR

Buy Now
Ceramic Capacitors - 490-GCM1885C1H6R2CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H6R2CA16D
CAP CER 6.2PF 50V C0G/NP0 0603

CAP CER 6.2PF 50V C0G/NP0 0603

Supplier's Site
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C1H6R2CA16D 919550-GCM1885C1H6R2CA16D 490-GCM1885C1H6R2CA16DTR-ND GCM1885C1H6R2CA16D 535-GCM1885C1H6R2CA16D
Product Name 6.2PF 50V Capacitor Ceramic Capacitors - GCM1885C1H6R2CA16D Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 6.20E-6 microF 6.20E-6 microF 6.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details