Murata Electronics Ceramic Capacitors - GCM1885C1H4R3CA16D GCM1885C1H4R3CA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738353-GCM1885C1H4R3 CA16D Packaging: Reel Mounting Style: SMT, MLCC Applications: Automotive Capacitance: 4.3pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738353-GCM1885C1H4R3 CA16D Packaging: Reel Mounting Style: SMT, MLCC Applications: Automotive Capacitance: 4.3pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C1H4R3CA16D - 738353-GCM1885C1H4R3CA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H4R3CA16D
738353-GCM1885C1H4R3CA16D
Ceramic Capacitors - GCM1885C1H4R3CA16D 738353-GCM1885C1H4R3CA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 738353-GCM1885C1H4R3 CA16D Packaging: Reel Mounting Style: SMT, MLCC Applications: Automotive Capacitance: 4.3pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738353-GCM1885C1H4R3CA16D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Automotive
Capacitance: 4.3pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Ceramic Capacitors - 490-14524-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14524-2-ND
Ceramic Capacitors 490-14524-2-ND
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.3PF 50V Capacitor
60-GCM1885C1H4R3CA16D
4.3PF 50V Capacitor 60-GCM1885C1H4R3CA16D
CAP CER 4.3PF 50V C0G/NP0 0603 Product overview: GCM1885C1H4R3CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H4R3CA16 D can be used for catalog matching and distributor lookup.

CAP CER 4.3PF 50V C0G/NP0 0603 Product overview: GCM1885C1H4R3CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H4R3CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H4R3CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H4R3CA16D
Ceramic Capacitors GCM1885C1H4R3CA16D
CAP CER 4.3PF 50V C0G/NP0 0603

CAP CER 4.3PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H4R3CA16D
CAP CER 4.3PF 50V C0G/NP0 0603

CAP CER 4.3PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 738353-GCM1885C1H4R3CA16D 490-14524-2-ND 60-GCM1885C1H4R3CA16D GCM1885C1H4R3CA16D GCM1885C1H4R3CA16D
Product Name Ceramic Capacitors - GCM1885C1H4R3CA16D Ceramic Capacitors 4.3PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details