CAP CER 3.1PF 50V C0G/NP0 0603
CAP CER 3.1PF 50V C0G/NP0 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM1885C1H3R1BA16DTR-ND | GCM1885C1H3R1BA16D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |