Murata Electronics 3900PF 50V Capacitor GCM1885C1H392JA16D

Description
CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GCM1885C1H392JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H392JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GCM1885C1H392JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H392JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900PF 50V Capacitor
60-GCM1885C1H392JA16D
3900PF 50V Capacitor 60-GCM1885C1H392JA16D
CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GCM1885C1H392JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H392JA16 D can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V C0G/NP0 0603 Product overview: GCM1885C1H392JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H392JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477854
MLCCs - Multilayer Ceramic Capacitors 2477854
Murata GCM1885C1H392JA16D

Murata GCM1885C1H392JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477853
MLCCs - Multilayer Ceramic Capacitors 2477853
Murata GCM1885C1H392JA16D

Murata GCM1885C1H392JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477854P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477854P
MLCCs - Multilayer Ceramic Capacitors 2477854P
Murata GCM1885C1H392JA16D

Murata GCM1885C1H392JA16D

Supplier's Site
Ceramic Capacitors - 490-11958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11958-2-ND
Ceramic Capacitors 490-11958-2-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11958-1-ND
Ceramic Capacitors 490-11958-1-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11958-6-ND
Ceramic Capacitors 490-11958-6-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 964524-GCM1885C1H392JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964524-GCM1885C1H392JA16D
Capacitors - Ceramic Capacitors 964524-GCM1885C1H392JA16D
Win Source Part Number: 964524-GCM1885C1H392 JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3900 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C392F5GACTU; GRM1885C1H392JA01D; C1608C0G1H392J080AA; GRM1885C1H392JA01J; CGA3E1C0G2A392J080AC ; GRM1885C1H362JA01D; C2012C0G1H392J060AA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-11958-6,GCM1885C 1H392JA16D-ND,490-11 958-2,490-11958-1 Base Product Number: GCM1885C1H

Win Source Part Number: 964524-GCM1885C1H392JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 3900 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C392F5GACTU; GRM1885C1H392JA01D; C1608C0G1H392J080AA; GRM1885C1H392JA01J; CGA3E1C0G2A392J080AC; GRM1885C1H362JA01D; C2012C0G1H392J060AA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-11958-6,GCM1885C1H392JA16D-ND,490-11958-2,490-11958-1
Base Product Number: GCM1885C1H

Buy Now Datasheet
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4801
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4801
CAP, AEC-Q200, 3900PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1479
Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1479
CAP, AEC-Q200, 3900PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R - 535-GCM1885C1H392JA16D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R
535-GCM1885C1H392JA16D
Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R 535-GCM1885C1H392JA16D
Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R

Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - GCM1885C1H392JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H392JA16D
Ceramic Capacitors GCM1885C1H392JA16D
CAP CER 3900PF 50V C0G/NP0 0603

CAP CER 3900PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C1H392JA16D 2477854 490-11958-2-ND 490-11958-6-ND 964524-GCM1885C1H392JA16D 92AH4801 535-GCM1885C1H392JA16D GCM1885C1H392JA16D
Product Name 3900PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Cap Ceramic 0.0039uF 50V C0G 5% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details