Murata Electronics 3600PF 50V Capacitor GCM1885C1H362FA16J

Description
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GCM1885C1H362FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H362FA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GCM1885C1H362FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H362FA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3600PF 50V Capacitor
60-GCM1885C1H362FA16J
3600PF 50V Capacitor 60-GCM1885C1H362FA16J
CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GCM1885C1H362FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H362FA16 J can be used for catalog matching and distributor lookup.

CAP CER 3600PF 50V C0G/NP0 0603 Product overview: GCM1885C1H362FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H362FA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1885C1H362FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H362FA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H362FA16JCT-ND - DigiKey
Thief River Falls, MN, United States
3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H362FA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H362FA16J
Ceramic Capacitors GCM1885C1H362FA16J
CAP CER 3600PF 50V C0G/NP0 0603

CAP CER 3600PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C1H362FA16J 490-GCM1885C1H362FA16JTR-ND 490-GCM1885C1H362FA16JDKR-ND GCM1885C1H362FA16J
Product Name 3600PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0036 microF 0.0036 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details