Murata Electronics Ceramic Capacitors GCM1885C1H331JA16D

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4964-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4964-2-ND
Ceramic Capacitors 490-4964-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4964-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4964-1-ND
Ceramic Capacitors 490-4964-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4964-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4964-6-ND
Ceramic Capacitors 490-4964-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GCM1885C1H331JA16D
330PF 50V Capacitor 60-GCM1885C1H331JA16D
CAP CER 330PF 50V C0G/NP0 0603 Product overview: GCM1885C1H331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H331JA16 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0603 Product overview: GCM1885C1H331JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H331JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H331JA16D - 1177057-GCM1885C1H331JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H331JA16D
1177057-GCM1885C1H331JA16D
Ceramic Capacitors - GCM1885C1H331JA16D 1177057-GCM1885C1H331JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177057-GCM1885C1H33 1JA16D Series: GCM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: GCM18 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): CGJ3E2C0G1H331J080AA ; CGA3E2C0G1H331J080AA ; CGA3E2NP01H331J080AA ; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177057-GCM1885C1H331JA16D
Series: GCM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: GCM18
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): CGJ3E2C0G1H331J080AA; CGA3E2C0G1H331J080AA; CGA3E2NP01H331J080AA;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4964-2-ND 490-4964-6-ND 60-GCM1885C1H331JA16D 1177057-GCM1885C1H331JA16D
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Ceramic Capacitors - GCM1885C1H331JA16D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details