Murata Electronics Ceramic Capacitors GCM1885C1H331FA16D

Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16420-1-ND
Ceramic Capacitors 490-16420-1-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16420-6-ND
Ceramic Capacitors 490-16420-6-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16420-2-ND
Ceramic Capacitors 490-16420-2-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H331FA16D
CAP CER 330PF 50V C0G/NP0 0603

CAP CER 330PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16420-1-ND 490-16420-6-ND GCM1885C1H331FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers