Murata Electronics Capacitors - Ceramic Capacitors GCM1885C1H222JA16D

Description
Win Source Part Number: 1117698-GCM1885C1H22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GCM1885C1H222JA16D.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4968-6,490-4968- 1,490-4968-2 Base Product Number: GCM1885C1H
Request a Quote Datasheet
Description
Win Source Part Number: 1117698-GCM1885C1H22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GCM1885C1H222JA16D.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4968-6,490-4968- 1,490-4968-2 Base Product Number: GCM1885C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1117698-GCM1885C1H222JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1117698-GCM1885C1H222JA16D
Capacitors - Ceramic Capacitors 1117698-GCM1885C1H222JA16D
Win Source Part Number: 1117698-GCM1885C1H22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GCM1885C1H222JA16D.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4968-6,490-4968- 1,490-4968-2 Base Product Number: GCM1885C1H

Win Source Part Number: 1117698-GCM1885C1H222JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GCM1885C1H222JA16D.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4968-6,490-4968-1,490-4968-2
Base Product Number: GCM1885C1H

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-GCM1885C1H222JA16D
2200PF 50V Capacitor 60-GCM1885C1H222JA16D
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GCM1885C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H222JA16 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GCM1885C1H222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H222JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4968-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4968-2-ND
Ceramic Capacitors 490-4968-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4968-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4968-6-ND
Ceramic Capacitors 490-4968-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4968-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4968-1-ND
Ceramic Capacitors 490-4968-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7900550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900550
MLCCs - Multilayer Ceramic Capacitors 7900550
Murata GCM1885C1H222JA16D

Murata GCM1885C1H222JA16D

Supplier's Site
Ceramic Capacitors - GCM1885C1H222JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H222JA16D
Ceramic Capacitors GCM1885C1H222JA16D
CAP CER 2200PF 50V C0G/NP0 0603

CAP CER 2200PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9831 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9831
Smd Multilayer Ceramic Capacitor, Gcm Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9831
SMD Multilayer Ceramic Capacitor, GCM Series, 2200 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 2200 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4797
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4797
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1885C1H222JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1885C1H222JA16D
50V 2.2nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1117698-GCM1885C1H222JA16D 60-GCM1885C1H222JA16D 490-4968-2-ND 490-4968-6-ND 7900550 GCM1885C1H222JA16D 55Y9831 92AH4797 GCM1885C1H222JA16D
Product Name Capacitors - Ceramic Capacitors 2200PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Gcm Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers