Murata GCM1885C1H222FA16D
Murata GCM1885C1H222FA16D
Murata GCM1885C1H222FA16D
CAP CER 2200PF 50V C0G/NP0 0603 Product overview: GCM1885C1H222FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H222FA16
2200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2200pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 2200PF 50V C0G/NP0 0603
50V 2.2nF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477849 | 60-GCM1885C1H222FA16D | 490-16421-6-ND | 490-16421-1-ND | 92AH4796 | GCM1885C1H222FA16D | GCM1885C1H222FA16D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 2200PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Multilayer | Film Capacitors | Multilayer | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |