Murata Electronics Ceramic Capacitors GCM1885C1H1R9CA16D

Description
1.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C1H1R9CA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1885C1H1R9CA16D-ND
Ceramic Capacitors GCM1885C1H1R9CA16D-ND
1.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H1R9CA16D
CAP CER 1.9PF 50V C0G/NP0 0603

CAP CER 1.9PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GCM1885C1H1R9CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H1R9CA16D
Ceramic Capacitors GCM1885C1H1R9CA16D
CAP CER 1.9PF 50V C0G/NP0 0603

CAP CER 1.9PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM1885C1H1R9CA16D-ND GCM1885C1H1R9CA16D GCM1885C1H1R9CA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details