Murata Electronics Ceramic Capacitors - GCM1885C1H1R0CA16D GCM1885C1H1R0CA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919543-GCM1885C1H1R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14517-6, 490-14517-2, 490-14517-1, GCM1885C1H1R0CA16D-N D
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919543-GCM1885C1H1R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14517-6, 490-14517-2, 490-14517-1, GCM1885C1H1R0CA16D-N D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCM1885C1H1R0CA16D is a chip monolithic ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 1 pF with a tolerance of ±0.25 pF and operates at a rated voltage of 50 Vdc. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. The dimensions of the capacitor are 0603 (1.6 mm x 0.8 mm x 0.8 mm), making it suitable for surface mount applications. It is packaged in reels, with 4000 pieces per reel, and is classified under MSL Level 1, indicating it is suitable for unlimited floor life. The product is not recommended for new designs, and engineers should consider its specifications and application requirements before purchasing.

Datasheet Summary
Powered by GS/AI

The GCM1885C1H1R0CA16D is a chip monolithic ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 1 pF with a tolerance of ±0.25 pF and operates at a rated voltage of 50 Vdc. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. The dimensions of the capacitor are 0603 (1.6 mm x 0.8 mm x 0.8 mm), making it suitable for surface mount applications. It is packaged in reels, with 4000 pieces per reel, and is classified under MSL Level 1, indicating it is suitable for unlimited floor life. The product is not recommended for new designs, and engineers should consider its specifications and application requirements before purchasing.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C1H1R0CA16D - 919543-GCM1885C1H1R0CA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H1R0CA16D
919543-GCM1885C1H1R0CA16D
Ceramic Capacitors - GCM1885C1H1R0CA16D 919543-GCM1885C1H1R0CA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919543-GCM1885C1H1R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14517-6, 490-14517-2, 490-14517-1, GCM1885C1H1R0CA16D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919543-GCM1885C1H1R0CA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14517-6, 490-14517-2, 490-14517-1, GCM1885C1H1R0CA16D-ND

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-GCM1885C1H1R0CA16D
1PF 50V Capacitor 60-GCM1885C1H1R0CA16D
CAP CER 1PF 50V C0G/NP0 0603 Product overview: GCM1885C1H1R0CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H1R0CA16 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0603 Product overview: GCM1885C1H1R0CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H1R0CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14517-2-ND
Ceramic Capacitors 490-14517-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14517-1-ND
Ceramic Capacitors 490-14517-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14517-6-ND
Ceramic Capacitors 490-14517-6-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H1R0CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H1R0CA16D
Ceramic Capacitors GCM1885C1H1R0CA16D
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H1R0CA16D
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919543-GCM1885C1H1R0CA16D 60-GCM1885C1H1R0CA16D 490-14517-2-ND 490-14517-6-ND GCM1885C1H1R0CA16D GCM1885C1H1R0CA16D
Product Name Ceramic Capacitors - GCM1885C1H1R0CA16D 1PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0603 (1608 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers