Murata Electronics Ceramic Capacitors - GCM1885C1H102JA16D GCM1885C1H102JA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919540-GCM1885C1H102 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4768-6, 490-4768-2, 490-4768-1
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919540-GCM1885C1H102 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4768-6, 490-4768-2, 490-4768-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCM1885C1H102JA16D is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 1000 pF with a tolerance of ±5% and operates at a DC rated voltage of 50V. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. This component is packaged in a 0603 (1608 metric) surface mount format, suitable for automated assembly processes. It is supplied on a reel with a quantity of 4000 pieces per reel, making it convenient for high-volume production. The capacitor is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. Engineers should consider this capacitor for applications requiring high stability and reliability under varying temperature conditions.

Datasheet Summary
Powered by GS/AI

The GCM1885C1H102JA16D is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 1000 pF with a tolerance of ±5% and operates at a DC rated voltage of 50V. The capacitor is constructed using C0G (NP0) dielectric material, which provides stable performance across a wide temperature range of -55°C to 125°C. This component is packaged in a 0603 (1608 metric) surface mount format, suitable for automated assembly processes. It is supplied on a reel with a quantity of 4000 pieces per reel, making it convenient for high-volume production. The capacitor is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. Engineers should consider this capacitor for applications requiring high stability and reliability under varying temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C1H102JA16D - 919540-GCM1885C1H102JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H102JA16D
919540-GCM1885C1H102JA16D
Ceramic Capacitors - GCM1885C1H102JA16D 919540-GCM1885C1H102JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919540-GCM1885C1H102 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4768-6, 490-4768-2, 490-4768-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919540-GCM1885C1H102JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-4768-6, 490-4768-2, 490-4768-1

Buy Now Datasheet
Ceramic Capacitors - 490-4768-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4768-1-ND
Ceramic Capacitors 490-4768-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4768-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4768-6-ND
Ceramic Capacitors 490-4768-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4768-2-ND
Ceramic Capacitors 490-4768-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GCM1885C1H102JA16D
1000PF 50V Capacitor 60-GCM1885C1H102JA16D
CAP CER 1000PF 50V C0G/NP0 0603 Product overview: GCM1885C1H102JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H102JA16 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0603 Product overview: GCM1885C1H102JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H102JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H102JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H102JA16D
Ceramic Capacitors GCM1885C1H102JA16D
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919540-GCM1885C1H102JA16D 490-4768-1-ND 490-4768-6-ND 60-GCM1885C1H102JA16D GCM1885C1H102JA16D
Product Name Ceramic Capacitors - GCM1885C1H102JA16D Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details